Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22395FXCT CY22395FXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031037-CY22395FXCT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: CMOS, LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 133MHz, 200MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031037-CY22395FXCT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: CMOS, LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 133MHz, 200MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22395FXCT
1031037-CY22395FXCT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22395FXCT 1031037-CY22395FXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031037-CY22395FXCT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: CMOS, LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 133MHz, 200MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031037-CY22395FXCT
Packaging: Reel - TR
Type: Clock Generator, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL, Crystal
Output: CMOS, LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 133MHz, 200MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22395FXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22395FXCT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY22395FXCT
IC CLOCK GEN PROG 16-TSSOP

IC CLOCK GEN PROG 16-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 1031037-CY22395FXCT CY22395FXCT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22395FXCT Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Bus Interface CMOS; CMOS, LVCMOS CMOS; CMOS, LVCMOS
Package Type Surface Mount; 16-TSSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Buffers, Drivers - AD9512UCPZ-EP - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1RAGM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details