Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22394FXC CY22394FXC

Description
Processor Specific Clock Generator, 400MHz, CMOS, PDSO16
Request a Quote Datasheet
Description
Processor Specific Clock Generator, 400MHz, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY22394FXC - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 400MHz, CMOS, PDSO16

Processor Specific Clock Generator, 400MHz, CMOS, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22394FXC
1031035-CY22394FXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22394FXC 1031035-CY22394FXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031035-CY22394FXC Packaging: Tube/Rail Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: CMOS, PECL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz, 400MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031035-CY22394FXC
Packaging: Tube/Rail
Type: Clock Generator, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL, Crystal
Output: CMOS, PECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 200MHz, 400MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22394FXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22394FXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY22394FXC
IC CLKSYN SRL/FLASH 3PLL 16TSSOP

IC CLKSYN SRL/FLASH 3PLL 16TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY22394FXC 1031035-CY22394FXC CY22394FXC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22394FXC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Bus Interface CMOS CMOS; ECL; PECL; CMOS, PECL CMOS; ECL; PECL; CMOS, PECL
Package Type SOP; SSOP Surface Mount; 16-TSSOP SSOP
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 54AC2525WFQMLV - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock Generators, PLLs, Frequency Synthesizers - 336-SI52254A-D01AMRTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface HCSL
Package Type Surface Mount; 32-VFQFN Exposed Pad
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2305CSXC-1TTR-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers