Three-PLL Serial-Programmable Flash-Programmable Clock Generator
Clock Generator IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)
CY22393 - Three-PLL Serial-Progr
| Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY22393ZXC-MZ2KN | CY22393ZXC-MZ2KN | CY22393ZXC-MZ2KN |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Yes with Bypass; Clock Generator |
| Package Type | SOP | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Features / Standards | RoHS | RoHS | |
| Bus Interface | CMOS; CMOS | 1 |