Three-PLL Serial-Programmable Flash-Programmable Clock Generator
CY22393 - Three-PLL Serial-Progr
Clock Generator IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY22393ZXC-545 | CY22393ZXC-545 | CY22393ZXC-545 |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Yes with Bypass; Clock Generator | Clock Generator |
| Package Type | SOP | SSOP | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Features / Standards | RoHS | RoHS | |
| Bus Interface | 1 | CMOS; CMOS |