Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22393FXIT CY22393FXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 039981-CY22393FXIT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 166MHz Alternative Parts (Cross-Reference): CY22393FXI; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 039981-CY22393FXIT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 166MHz Alternative Parts (Cross-Reference): CY22393FXI; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22393FXIT - 039981-CY22393FXIT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22393FXIT
039981-CY22393FXIT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22393FXIT 039981-CY22393FXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 039981-CY22393FXIT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 166MHz Alternative Parts (Cross-Reference): CY22393FXI; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Signal Processing

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 039981-CY22393FXIT
Packaging: Reel - TR
Type: Clock Generator, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL, Crystal
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 166MHz
Alternative Parts (Cross-Reference): CY22393FXI;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Signal Processing

Buy Now Datasheet
RTC/Clock Chip >> Clock Generators / Frequency Synthesizers / PLL - CY22393FXIT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
RTC/Clock Chip >> Clock Generators / Frequency Synthesizers / PLL
CY22393FXIT
RTC/Clock Chip >> Clock Generators / Frequency Synthesizers / PLL CY22393FXIT
166MHz TSSOP-16 Clock Generators / Frequency Synthesizers / PLL ROHS

166MHz TSSOP-16 Clock Generators / Frequency Synthesizers / PLL ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22393FXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22393FXIT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY22393FXIT
IC CLOCK GEN PROG 16-TSSOP

IC CLOCK GEN PROG 16-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 039981-CY22393FXIT CY22393FXIT CY22393FXIT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22393FXIT RTC/Clock Chip >> Clock Generators / Frequency Synthesizers / PLL Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Bus Interface CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; 16-TSSOP SSOP; TSSOP SSOP
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock and Timing IC - 763-SI53019-A01AGMR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
4 suppliers
3.3V 125MHz TSSOP Clock and Timing IC - 728-CDC2509PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape and Reel
Frequency 125 MHz
Operating Temperature 0.0 C (32 F)
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details