Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22392FXC CY22392FXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013432-CY22392FXC Packaging: Tube/Rail Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Alternative Parts (Cross-Reference): CY22392FXCT; CY22392FC; CY22392FCT; CY22392FXC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013432-CY22392FXC Packaging: Tube/Rail Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Alternative Parts (Cross-Reference): CY22392FXCT; CY22392FC; CY22392FCT; CY22392FXC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22392FXC - 013432-CY22392FXC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22392FXC
013432-CY22392FXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22392FXC 013432-CY22392FXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013432-CY22392FXC Packaging: Tube/Rail Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Alternative Parts (Cross-Reference): CY22392FXCT; CY22392FC; CY22392FCT; CY22392FXC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013432-CY22392FXC
Packaging: Tube/Rail
Type: Clock Generator, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 200MHz
Alternative Parts (Cross-Reference): CY22392FXCT; CY22392FC; CY22392FCT; CY22392FXC;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22392FXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22392FXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY22392FXC
IC CLKSYN FLSH PROG 3PLL 16TSSOP

IC CLKSYN FLSH PROG 3PLL 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 013432-CY22392FXC CY22392FXC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22392FXC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Bus Interface CMOS; LVCMOS CMOS; LVCMOS
Package Type Surface Mount; 16-TSSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Buffers, Drivers - 5992ZQ - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock/Timing - Application Specific - CY28400OXI-2T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details