Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22392FC CY22392FC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080058-CY22392FC Packaging: Tube/Rail Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Alternative Parts (Cross-Reference): CY22392FXCT; CY22392FCT; CY22392FXC; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080058-CY22392FC Packaging: Tube/Rail Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Alternative Parts (Cross-Reference): CY22392FXCT; CY22392FCT; CY22392FXC; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22392FC - 080058-CY22392FC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22392FC
080058-CY22392FC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22392FC 080058-CY22392FC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080058-CY22392FC Packaging: Tube/Rail Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Alternative Parts (Cross-Reference): CY22392FXCT; CY22392FCT; CY22392FXC; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080058-CY22392FC
Packaging: Tube/Rail
Type: Clock Generator, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 200MHz
Alternative Parts (Cross-Reference): CY22392FXCT; CY22392FCT; CY22392FXC;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22392FC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22392FC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY22392FC
IC CLKSYN FLSH PROG 3PLL 16TSSOP

IC CLKSYN FLSH PROG 3PLL 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 080058-CY22392FC CY22392FC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22392FC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Bus Interface CMOS; LVCMOS CMOS; LVCMOS
Package Type Surface Mount; 16-TSSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

CDC2516 3.3-V Phase-Lock Loop Clock Driver With 3-State Outputs - CDC2516DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Clocks and timing solutions - CYPRESS™ Buffers - CY2308SXI-1T - CY2308SXI-1T - Infineon Technologies AG
Specs
Device Type Clock Driver
Bus Interface CMOS
Package Type PG-DSO-16
View Details
4 suppliers
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers