Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22391LTXC CY22391LTXC

Description
Factory Programmable, Quad PLL Clock Generator with VCXO
Request a Quote Datasheet
Description
Factory Programmable, Quad PLL Clock Generator with VCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY22391LTXC - Rochester Electronics
Newburyport, MA, United States
Factory Programmable, Quad PLL Clock Generator with VCXO

Factory Programmable, Quad PLL Clock Generator with VCXO

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22391LTXC
1031030-CY22391LTXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22391LTXC 1031030-CY22391LTXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031030-CY22391LTXC Packaging: Tray Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN Exposed Pad (5x5) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031030-CY22391LTXC
Packaging: Tray
Type: Clock Generator, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-QFN Exposed Pad (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22391LTXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22391LTXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY22391LTXC
IC CLOCK GEN PROG 4-PLL 32VQFN

IC CLOCK GEN PROG 4-PLL 32VQFN

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY22391LTXC 1031030-CY22391LTXC CY22391LTXC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22391LTXC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Features / Standards RoHS
Bus Interface CMOS; LVCMOS CMOS; LVCMOS
Package Type Surface Mount; 32-QFN Exposed Pad (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212LBRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2400 MHz
View Details
Clocks and timing solutions - CYPRESS™ Buffers - CY2304SXI-2T - CY2304SXI-2T - Infineon Technologies AG
Specs
Device Type Clock Driver
Bus Interface CMOS
Package Type PG-DSO-8
View Details
5 suppliers