Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-27 CY22388ZXC-27

Description
Factory Programmable, Quad PLL Clock Generator with VCXO
Request a Quote Datasheet
Description
Factory Programmable, Quad PLL Clock Generator with VCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY22388ZXC-27 - Rochester Electronics
Newburyport, MA, United States
Factory Programmable, Quad PLL Clock Generator with VCXO

Factory Programmable, Quad PLL Clock Generator with VCXO

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-27
723109-CY22388ZXC-27
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-27 723109-CY22388ZXC-27
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 723109-CY22388ZXC-27 Packaging: Tube Mounting Style: SMD Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: CY22388 Manufacturer Pack Quantity: 192 MSL Level: 3 (168 Hours)

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 723109-CY22388ZXC-27
Packaging: Tube
Mounting Style: SMD
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Manufacturer Package: 16-TSSOP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: CY22388
Manufacturer Pack Quantity: 192
MSL Level: 3 (168 Hours)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-27 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22388ZXC-27
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY22388ZXC-27
CLOCKS

CLOCKS

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY22388ZXC-27 723109-CY22388ZXC-27 CY22388ZXC-27
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-27 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI4136-BT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
CDCE949 Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
7 suppliers