Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990818-CY22388ZXC-13
Number of Circuits: 4
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Categories: OEM Parts(C-E)
Case / Package: TSSOP
Alternative Parts (Cross-Reference): CY22388ZXC-13TCY2238
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990818-CY22388ZXC-13T |
| Product Name | OEM Parts - OEM Parts (C - E) - CY22388ZXC-13T |