CYPRESS SEMICONDUCTOR CORP.
CY22381SXI-211 -- INTEGRATED CIRCUITS (ICS) - CLOCK-TIMING - CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Cypress Semiconductor Corp.
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22381SXI-211
Description
Clock Generator
-
Rochester Electronics
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Clock Generator
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22381SXI-211
Supplier's Site
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
|
Product Number
|
CY22381SXI-211 |
CY22381SXI-211 |
|
Product Name
|
|
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Real Time Clock; Clock Generator
|
Clock Generator, Fanout Distribution; Clock Generator
|
|
Package Type
|
SOIC
|
SOIC
|
|
Features / Standards
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Clock Generator
Bus Interface
LVCMOS
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Real Time Clock
Supply Voltage
2.5 to 5 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
2330 MHz
View Details
Device Type
Real Time Clock; Clock Driver
Bus Interface
I2C
Package Type
sop
View Details