Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-181T CY22381SXI-181T

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811837-CY22381SXI-18 1T Packaging: Reel Type: Clock Generator, Fanout Distribution Mounting Style: SMD Number of Circuits: 3 Input: LVTTL, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: CY22381
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811837-CY22381SXI-18 1T Packaging: Reel Type: Clock Generator, Fanout Distribution Mounting Style: SMD Number of Circuits: 3 Input: LVTTL, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: CY22381
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-181T - 811837-CY22381SXI-181T - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-181T
811837-CY22381SXI-181T
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-181T 811837-CY22381SXI-181T
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811837-CY22381SXI-18 1T Packaging: Reel Type: Clock Generator, Fanout Distribution Mounting Style: SMD Number of Circuits: 3 Input: LVTTL, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: CY22381

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 811837-CY22381SXI-181T
Packaging: Reel
Type: Clock Generator, Fanout Distribution
Mounting Style: SMD
Number of Circuits: 3
Input: LVTTL, Crystal
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: CY22381

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 811837-CY22381SXI-181T
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-181T
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - AD800-52BR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details
Application Specific Clock/Timing - SI5319A-C-GMR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; LVPECL; LVDS
Package Type Surface Mount; 36-VFQFN Exposed Pad
View Details
3 suppliers
SPI Real-Time Clock Module - RV-8063-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details