Cypress Semiconductor Corp. Clock Generators, PLLs, Frequency Synthesizers CY22381SXI-181

Description
"Clock Generator, Fanout Distribution IC 3 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Generator, Fanout Distribution IC 3 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 2015-CY22381SXI-181-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
2015-CY22381SXI-181-ND
Clock Generators, PLLs, Frequency Synthesizers 2015-CY22381SXI-181-ND
"Clock Generator, Fanout Distribution IC 3 8-SOIC (0.154"", 3.90mm Width)"

"Clock Generator, Fanout Distribution IC 3 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - CY22381SXI-181 - Rochester Electronics
Newburyport, MA, United States
Clock Generator

Clock Generator

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-181 - 916241-CY22381SXI-181 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-181
916241-CY22381SXI-181
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-181 916241-CY22381SXI-181
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916241-CY22381SXI-18 1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Clock Generator, Fanout Distribution IC - 3 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY22381 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 97 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916241-CY22381SXI-181
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Clock Generator, Fanout Distribution IC - 3 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY22381
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 97
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-181 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22381SXI-181
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY22381SXI-181
IC CLOCK GENERATOR

IC CLOCK GENERATOR

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 2015-CY22381SXI-181-ND CY22381SXI-181 916241-CY22381SXI-181 CY22381SXI-181
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-181 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Bus Interface CMOS CMOS; CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CY22392FXIT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
5 suppliers
400MHZ Clock and Timing IC - 728-CY2213ZXC-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
Rtc, Spi, Rv-3049, 30Ppm, 10Son; Date Format Micro Crystal - 09X0516 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details