Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381FXI CY22381FXI

Description
Clock Generator, 166MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
Clock Generator, 166MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY22381FXI - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 166MHz, CMOS, PDSO8

Clock Generator, 166MHz, CMOS, PDSO8

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381FXI - 1164018-CY22381FXI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381FXI
1164018-CY22381FXI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381FXI 1164018-CY22381FXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164018-CY22381FXI Packaging: Tube Type: Clock Generator, Fanout Distribution Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 166MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVTTL, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Family Name: CY22381 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY22381SI-xxxT; CY22381FI; CY22381FIT; Introduction Date: December 08, 2000 ECCN: EAR99 Country of Origin: Philippines ,Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164018-CY22381FXI
Packaging: Tube
Type: Clock Generator, Fanout Distribution
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 166MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVTTL, Crystal
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Family Name: CY22381
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CY22381SI-xxxT; CY22381FI; CY22381FIT;
Introduction Date: December 08, 2000
ECCN: EAR99
Country of Origin: Philippines ,Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381FXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22381FXI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY22381FXI
CLOCK GENERATOR, 166MHZ PDSO8

CLOCK GENERATOR, 166MHZ PDSO8

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CY22381FXI - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
CY22381FXI
Clock Generators, PLLs, Frequency Synthesizers CY22381FXI
CLOCK GENERATOR, 166MHZ PDSO8

CLOCK GENERATOR, 166MHZ PDSO8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CY22381FXI 1164018-CY22381FXI CY22381FXI CY22381FXI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381FXI Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator, Fanout Distribution; Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS CMOS
Features / Standards RoHS
Package Type Surface Mount SOIC Surface Mount; SOIC; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock and Timing IC - 728-SI51218-A1MAGMR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
View Details
2 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details