CLOCK GENERATOR, 200MHZ, SOIC-8, CLOCK IC TYPE:CLOCK GENERATOR, FREQUENCY:200MHZ, NO. OF OUTPUTS:3OUTPUTS, SUPPLY VOLTAGE MIN:3.135V, SUPPLY VOLTAGE MAX:3.465V, CLOCK IC CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 32286403 |
| Product Name | Panel Accessory |