Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Application Specific - CY22313ZXCT CY22313ZXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248080-CY22313ZXCT Family Name: CY22313 Alternative Parts (Cross-Reference): CY22313ZXC; Introduction Date: December 08, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248080-CY22313ZXCT Family Name: CY22313 Alternative Parts (Cross-Reference): CY22313ZXC; Introduction Date: December 08, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CY22313ZXCT
248080-CY22313ZXCT
Clock/Timing - Clock/Timing - Application Specific - CY22313ZXCT 248080-CY22313ZXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248080-CY22313ZXCT Family Name: CY22313 Alternative Parts (Cross-Reference): CY22313ZXC; Introduction Date: December 08, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248080-CY22313ZXCT
Family Name: CY22313
Alternative Parts (Cross-Reference): CY22313ZXC;
Introduction Date: December 08, 2000
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
 - CY22313ZXCT - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 393.216MHz PDSO24

Processor Specific Clock Generator, 393.216MHz PDSO24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 248080-CY22313ZXCT CY22313ZXCT
Product Name Clock/Timing - Clock/Timing - Application Specific - CY22313ZXCT
Device Type Clock Generator Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Application Specific - ADN2805ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADLG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
3 suppliers