Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2220PVC-1 CY2220PVC-1

Description
Clock Generators for Intel Willamette CPU
Request a Quote Datasheet
Description
Clock Generators for Intel Willamette CPU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2220PVC-1 - Rochester Electronics
Newburyport, MA, United States
Clock Generators for Intel Willamette CPU

Clock Generators for Intel Willamette CPU

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2220PVC-1 - 248072-CY2220PVC-1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2220PVC-1
248072-CY2220PVC-1
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2220PVC-1 248072-CY2220PVC-1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248072-CY2220PVC-1 Family Name: CY2220 Alternative Parts (Cross-Reference): CY2220PVXC-1; CY2220PVXC-1T; CY2210PVC-2; CY2210PVXC-3; Introduction Date: September 26, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248072-CY2220PVC-1
Family Name: CY2220
Alternative Parts (Cross-Reference): CY2220PVXC-1; CY2220PVXC-1T; CY2210PVC-2; CY2210PVXC-3;
Introduction Date: September 26, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2220PVC-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2220PVC-1
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2220PVC-1
IC CLOCK SYNTHESIZER 56SSOP

IC CLOCK SYNTHESIZER 56SSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CY2220PVC-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY2220PVC-1
Clock Generators, PLLs, Frequency Synthesizers CY2220PVC-1
Clock Synthesizer, Driver IC 14.318MHz, 24MHz, 48MHz 1 56-BSSOP (0.295", 7.50mm Width)

Clock Synthesizer, Driver IC 14.318MHz, 24MHz, 48MHz 1 56-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CY2220PVC-1 248072-CY2220PVC-1 CY2220PVC-1 CY2220PVC-1
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2220PVC-1 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Yes; Clock Generator Clock Driver
Package Type SOP; SSOP SSOP Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Bus Interface 1 Clock
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4110BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
CDC421A125 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A125RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers