Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22150KFZXI CY22150KFZXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164014-CY22150KFZXI Packaging: Tube Type: Clock Generator, Fanout Distribution Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 166.6MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: LVCMOS, LVTTL, Crystal Output: CMOS PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: CY22150 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CY22150KFZXIT; CY22150FZXI; CY22150FZXIT; Introduction Date: February 06, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164014-CY22150KFZXI Packaging: Tube Type: Clock Generator, Fanout Distribution Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 166.6MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: LVCMOS, LVTTL, Crystal Output: CMOS PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: CY22150 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CY22150KFZXIT; CY22150FZXI; CY22150FZXIT; Introduction Date: February 06, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22150KFZXI
1164014-CY22150KFZXI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22150KFZXI 1164014-CY22150KFZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164014-CY22150KFZXI Packaging: Tube Type: Clock Generator, Fanout Distribution Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 166.6MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: LVCMOS, LVTTL, Crystal Output: CMOS PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: CY22150 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CY22150KFZXIT; CY22150FZXI; CY22150FZXIT; Introduction Date: February 06, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164014-CY22150KFZXI
Packaging: Tube
Type: Clock Generator, Fanout Distribution
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 166.6MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: LVCMOS, LVTTL, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: CY22150
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): CY22150KFZXIT; CY22150FZXI; CY22150FZXIT;
Introduction Date: February 06, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22150KFZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22150KFZXI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY22150KFZXI
IC CLOCK GEN PROG FLASH 16-TSSOP

IC CLOCK GEN PROG FLASH 16-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 1164014-CY22150KFZXI CY22150KFZXI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22150KFZXI Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Bus Interface CMOS; CMOS CMOS; CMOS
Package Type Surface Mount SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - AD9512UCPZ-EP - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Clock/Timing - Application Specific - CY28446LFXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers