Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22150FZXI CY22150FZXI

Description
Field Programmable Gen Purpose 1-PLL Clk Syn
Request a Quote Datasheet
Description
Field Programmable Gen Purpose 1-PLL Clk Syn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY22150FZXI - Rochester Electronics
Newburyport, MA, United States
Field Programmable Gen Purpose 1-PLL Clk Syn

Field Programmable Gen Purpose 1-PLL Clk Syn

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22150FZXI - 1164012-CY22150FZXI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22150FZXI
1164012-CY22150FZXI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22150FZXI 1164012-CY22150FZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164012-CY22150FZXI Manufacturer Homepage: www.cypress.com Alternative Parts (Cross-Reference): CY22150KFZXI; CY22150KFZXIT; CY22150FZXI; CY22150FZXIT; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164012-CY22150FZXI
Manufacturer Homepage: www.cypress.com
Alternative Parts (Cross-Reference): CY22150KFZXI; CY22150KFZXIT; CY22150FZXI; CY22150FZXIT;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22150FZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22150FZXI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY22150FZXI
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CY22150FZXI - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
CY22150FZXI
Clock Generators, PLLs, Frequency Synthesizers CY22150FZXI
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CY22150FZXI 1164012-CY22150FZXI CY22150FZXI CY22150FZXI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22150FZXI Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator, Fanout Distribution; Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Package Type SOP; SSOP SSOP Surface Mount; Surface Mount
Features / Standards RoHS
Bus Interface CMOS; CMOS CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0508 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-022A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-6BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details