Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2212ZC-2T CY2212ZC-2T

Description
Processor Specific Clock Generator, 400MHz, CMOS, PDSO16
Request a Quote Datasheet
Description
Processor Specific Clock Generator, 400MHz, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2212ZC-2T - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 400MHz, CMOS, PDSO16

Processor Specific Clock Generator, 400MHz, CMOS, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2212ZC-2T
248066-CY2212ZC-2T
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2212ZC-2T 248066-CY2212ZC-2T
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248066-CY2212ZC-2T Family Name: CY2212 Alternative Parts (Cross-Reference): CY2212ZC-2; CY2212ZXC-2; CY2212ZXC-2T; CY24272ZXCT; Introduction Date: December 23, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248066-CY2212ZC-2T
Family Name: CY2212
Alternative Parts (Cross-Reference): CY2212ZC-2; CY2212ZXC-2; CY2212ZXC-2T; CY24272ZXCT;
Introduction Date: December 23, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - CY2212ZC-2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY2212ZC-2T
Clock Generators, PLLs, Frequency Synthesizers CY2212ZC-2T
Clock Generator IC 9.375MHz, 400Hz 1 16-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 9.375MHz, 400Hz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY2212ZC-2T 248066-CY2212ZC-2T CY2212ZC-2T
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2212ZC-2T Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator
Bus Interface CMOS CMOS; Clock, LVCMOS
Package Type SOP; SSOP Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.04 to 3.56 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11354-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers