Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2212ZC-2 CY2212ZC-2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248065-CY2212ZC-2 Family Name: CY2212 Alternative Parts (Cross-Reference): CY2212ZC-2T; CY2212ZXC-2; CY2212ZXC-2T; CY24272ZXCT; Introduction Date: December 23, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248065-CY2212ZC-2 Family Name: CY2212 Alternative Parts (Cross-Reference): CY2212ZC-2T; CY2212ZXC-2; CY2212ZXC-2T; CY24272ZXCT; Introduction Date: December 23, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2212ZC-2 - 248065-CY2212ZC-2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2212ZC-2
248065-CY2212ZC-2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2212ZC-2 248065-CY2212ZC-2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248065-CY2212ZC-2 Family Name: CY2212 Alternative Parts (Cross-Reference): CY2212ZC-2T; CY2212ZXC-2; CY2212ZXC-2T; CY24272ZXCT; Introduction Date: December 23, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248065-CY2212ZC-2
Family Name: CY2212
Alternative Parts (Cross-Reference): CY2212ZC-2T; CY2212ZXC-2; CY2212ZXC-2T; CY24272ZXCT;
Introduction Date: December 23, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
 - CY2212ZC-2 - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 400MHz, CMOS, PDSO16

Processor Specific Clock Generator, 400MHz, CMOS, PDSO16

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY2212ZC-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY2212ZC-2
Clock Generators, PLLs, Frequency Synthesizers CY2212ZC-2
Clock Generator IC 9.375MHz, 400Hz 1 16-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 9.375MHz, 400Hz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number 248065-CY2212ZC-2 CY2212ZC-2 CY2212ZC-2
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2212ZC-2 Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator
Bus Interface CMOS CMOS; Clock, LVCMOS
Package Type SOP; SSOP Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.04 to 3.56 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
 - 54182J/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Clock Generator
Package Type DIP
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AMTE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
3 suppliers