Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22050KFZXI CY22050KFZXI

Description
General-Purpose FLASH Programmable Clock Generator
Request a Quote Datasheet
Description
General-Purpose FLASH Programmable Clock Generator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY22050KFZXI - Rochester Electronics
Newburyport, MA, United States
General-Purpose FLASH Programmable Clock Generator

General-Purpose FLASH Programmable Clock Generator

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22050KFZXI
1164011-CY22050KFZXI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22050KFZXI 1164011-CY22050KFZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164011-CY22050KFZXI Manufacturer Homepage: www.cypress.com Alternative Parts (Cross-Reference): CY22050FZXI; CY22050FIT; CY22050FI; CY22050KFZXI; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164011-CY22050KFZXI
Manufacturer Homepage: www.cypress.com
Alternative Parts (Cross-Reference): CY22050FZXI; CY22050FIT; CY22050FI; CY22050KFZXI;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22050KFZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22050KFZXI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY22050KFZXI
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY22050KFZXI 1164011-CY22050KFZXI CY22050KFZXI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22050KFZXI Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Package Type SOP; SSOP SSOP
Features / Standards RoHS
Bus Interface CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9520-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08916-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details