Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2077FSXC CY2077FSXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813380-CY2077FSXC Packaging: Tube Type: Clock Generator Mounting Style: SMD Frequency - Max: 100MHz, 133MHz Number of Circuits: 1 Input: Clock, Crystal Output: CMOS, TTL PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 97 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V Part Number Series: CY2077
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813380-CY2077FSXC Packaging: Tube Type: Clock Generator Mounting Style: SMD Frequency - Max: 100MHz, 133MHz Number of Circuits: 1 Input: Clock, Crystal Output: CMOS, TTL PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 97 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V Part Number Series: CY2077
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2077FSXC - 813380-CY2077FSXC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2077FSXC
813380-CY2077FSXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2077FSXC 813380-CY2077FSXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813380-CY2077FSXC Packaging: Tube Type: Clock Generator Mounting Style: SMD Frequency - Max: 100MHz, 133MHz Number of Circuits: 1 Input: Clock, Crystal Output: CMOS, TTL PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 97 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V Part Number Series: CY2077

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 813380-CY2077FSXC
Packaging: Tube
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 100MHz, 133MHz
Number of Circuits: 1
Input: Clock, Crystal
Output: CMOS, TTL
PLL: Yes
Divider/Multiplier: Yes/Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 97
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V, 5V
Part Number Series: CY2077

Buy Now
 - CY2077FSXC - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 133MHz, CMOS, PDSO8

Clock Generator, 133MHz, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2077FSXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2077FSXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2077FSXC
IC CLOCK GENERATOR 8SOIC

IC CLOCK GENERATOR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 813380-CY2077FSXC CY2077FSXC CY2077FSXC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2077FSXC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator; Clock Generator
Bus Interface CMOS; TTL; CMOS, TTL CMOS CMOS; TTL; CMOS, TTL
Package Type Surface Mount SOIC SOIC
Supply Voltage 3.3 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD809BR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 156 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4G4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers