Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY15B108QN-40SXI

Description
Win Source Part Number: 1211106-CY15B108QN-4 0SXI Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, Excelon™-Auto, F-RAM™ Package: Tube Standard Package: 470 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 1.8V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FRAM Clock Frequency: 40 MHz Memory Interface: SPI Alternative Parts (Cross-Reference): CY15B108QN40SXI; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4717 Base Product Number: CY15B108
Request a Quote Datasheet
Description
Win Source Part Number: 1211106-CY15B108QN-4 0SXI Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, Excelon™-Auto, F-RAM™ Package: Tube Standard Package: 470 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 1.8V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FRAM Clock Frequency: 40 MHz Memory Interface: SPI Alternative Parts (Cross-Reference): CY15B108QN40SXI; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4717 Base Product Number: CY15B108
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1211106-CY15B108QN-40SXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1211106-CY15B108QN-40SXI
Integrated Circuits (ICs) - Memory 1211106-CY15B108QN-40SXI
Win Source Part Number: 1211106-CY15B108QN-4 0SXI Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, Excelon™-Auto, F-RAM™ Package: Tube Standard Package: 470 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 1.8V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FRAM Clock Frequency: 40 MHz Memory Interface: SPI Alternative Parts (Cross-Reference): CY15B108QN40SXI; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4717 Base Product Number: CY15B108

Win Source Part Number: 1211106-CY15B108QN-40SXI
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, Excelon™-Auto, F-RAM™
Package: Tube
Standard Package: 470
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FRAM
Clock Frequency: 40 MHz
Memory Interface: SPI
Alternative Parts (Cross-Reference): CY15B108QN40SXI;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-4717
Base Product Number: CY15B108

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY15B108QN-40SXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY15B108QN-40SXI
Integrated Circuits (ICs) - Memory CY15B108QN-40SXI
IC FRAM 8MBIT SPI 40MHZ 8SOIC

IC FRAM 8MBIT SPI 40MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1211106-CY15B108QN-40SXI CY15B108QN-40SXI
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details