Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY15B108QI-20LPXC

Description
Win Source Part Number: 1054025-CY15B108QI-2 0LPXC Category: Integrated Circuits (ICs)>Memory Series: Excelon™-LP,F-RAM™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 1.8V ~ 3.6V Package / Case: 8-UQFN Supplier Device Package: 8-GQFN (3.23x3.28) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FRAM Clock Frequency: 20 MHz Memory Interface: SPI Alternative Parts (Cross-Reference): CY15B108QI-20LPXCCY1 5B108QI20LPXC; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4720,CY15B108QI- 20LPXC-ND Base Product Number: CY15B108
Request a Quote Datasheet
Description
Win Source Part Number: 1054025-CY15B108QI-2 0LPXC Category: Integrated Circuits (ICs)>Memory Series: Excelon™-LP,F-RAM™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 1.8V ~ 3.6V Package / Case: 8-UQFN Supplier Device Package: 8-GQFN (3.23x3.28) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FRAM Clock Frequency: 20 MHz Memory Interface: SPI Alternative Parts (Cross-Reference): CY15B108QI-20LPXCCY1 5B108QI20LPXC; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4720,CY15B108QI- 20LPXC-ND Base Product Number: CY15B108
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1054025-CY15B108QI-20LPXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1054025-CY15B108QI-20LPXC
Integrated Circuits (ICs) - Memory 1054025-CY15B108QI-20LPXC
Win Source Part Number: 1054025-CY15B108QI-2 0LPXC Category: Integrated Circuits (ICs)>Memory Series: Excelon™-LP,F-RAM™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 1.8V ~ 3.6V Package / Case: 8-UQFN Supplier Device Package: 8-GQFN (3.23x3.28) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FRAM Clock Frequency: 20 MHz Memory Interface: SPI Alternative Parts (Cross-Reference): CY15B108QI-20LPXCCY1 5B108QI20LPXC; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4720,CY15B108QI- 20LPXC-ND Base Product Number: CY15B108

Win Source Part Number: 1054025-CY15B108QI-20LPXC
Category: Integrated Circuits (ICs)>Memory
Series: Excelon™-LP,F-RAM™
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 8-UQFN
Supplier Device Package: 8-GQFN (3.23x3.28)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FRAM
Clock Frequency: 20 MHz
Memory Interface: SPI
Alternative Parts (Cross-Reference): CY15B108QI-20LPXCCY15B108QI20LPXC;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-4720,CY15B108QI-20LPXC-ND
Base Product Number: CY15B108

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1054025-CY15B108QI-20LPXC
Product Name Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 16-3329-02-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details