Cypress Semiconductor Corp. Memory - RAM - CY15B102Q-SXET CY15B102Q-SXET

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867517-CY15B102Q-SXE T Series: Automotive, AEC-Q100, F-RAM™ Operating Temperature Range: -40°C ~ 125°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 2Mb (256K x 8) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CY15B102 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: , 428-CY15B102Q-SXETTR , 428-CY15B102Q-SXETCT , 428-CY15B102Q-SXETDK R, CY15B102Q-SXET-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867517-CY15B102Q-SXE T Series: Automotive, AEC-Q100, F-RAM™ Operating Temperature Range: -40°C ~ 125°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 2Mb (256K x 8) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CY15B102 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: , 428-CY15B102Q-SXETTR , 428-CY15B102Q-SXETCT , 428-CY15B102Q-SXETDK R, CY15B102Q-SXET-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY15B102Q-SXET - 867517-CY15B102Q-SXET - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY15B102Q-SXET
867517-CY15B102Q-SXET
Memory - RAM - CY15B102Q-SXET 867517-CY15B102Q-SXET
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867517-CY15B102Q-SXE T Series: Automotive, AEC-Q100, F-RAM™ Operating Temperature Range: -40°C ~ 125°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 2Mb (256K x 8) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CY15B102 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: , 428-CY15B102Q-SXETTR , 428-CY15B102Q-SXETCT , 428-CY15B102Q-SXETDK R, CY15B102Q-SXET-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867517-CY15B102Q-SXET
Series: Automotive, AEC-Q100, F-RAM™
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FRAM (Ferroelectric RAM) Memory IC 2Mb (256K x 8) SPI 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CY15B102
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: , 428-CY15B102Q-SXETTR, 428-CY15B102Q-SXETCT, 428-CY15B102Q-SXETDKR, CY15B102Q-SXET-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY15B102Q-SXET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY15B102Q-SXET
Integrated Circuits (ICs) - Memory CY15B102Q-SXET
IC FRAM 2MBIT SPI 25MHZ 8SOIC

IC FRAM 2MBIT SPI 25MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 867517-CY15B102Q-SXET CY15B102Q-SXET
Product Name Memory - RAM - CY15B102Q-SXET Integrated Circuits (ICs) - Memory
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC SOIC
Memory Category Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C512-75DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details