Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY15B064Q-SXA

Description
Win Source Part Number: 1213399-CY15B064Q-SX A Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, F-RAM™ Package: Tube Standard Package: 970 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Voltage - Supply: 2.7V ~ 3.65V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FRAM Clock Frequency: 20 MHz Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-CY15B064Q-SXA Base Product Number: CY15B064
Request a Quote Datasheet
Description
Win Source Part Number: 1213399-CY15B064Q-SX A Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, F-RAM™ Package: Tube Standard Package: 970 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Voltage - Supply: 2.7V ~ 3.65V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FRAM Clock Frequency: 20 MHz Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-CY15B064Q-SXA Base Product Number: CY15B064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1213399-CY15B064Q-SXA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1213399-CY15B064Q-SXA
Integrated Circuits (ICs) - Memory 1213399-CY15B064Q-SXA
Win Source Part Number: 1213399-CY15B064Q-SX A Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, F-RAM™ Package: Tube Standard Package: 970 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Voltage - Supply: 2.7V ~ 3.65V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FRAM Clock Frequency: 20 MHz Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-CY15B064Q-SXA Base Product Number: CY15B064

Win Source Part Number: 1213399-CY15B064Q-SXA
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, F-RAM™
Package: Tube
Standard Package: 970
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Voltage - Supply: 2.7V ~ 3.65V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FRAM
Clock Frequency: 20 MHz
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-CY15B064Q-SXA
Base Product Number: CY15B064

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY15B064Q-SXA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY15B064Q-SXA
Integrated Circuits (ICs) - Memory - Memory CY15B064Q-SXA
IC FRAM 64KBIT SPI 20MHZ 8SOIC

IC FRAM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1213399-CY15B064Q-SXA CY15B064Q-SXA
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Non-Volatile Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - 34293369A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details