Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY15B016Q-SXET

Description
Win Source Part Number: 971679-CY15B016Q-SXE T Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, F-RAM™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Voltage - Supply: 2.7V ~ 3.65V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FRAM Clock Frequency: 16 MHz Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2015-CY15B016Q-SXETD KR,2015-CY15B016Q-SX ETCT,2015-CY15B016Q- SXETTR Base Product Number: CY15B016
Request a Quote Datasheet
Description
Win Source Part Number: 971679-CY15B016Q-SXE T Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, F-RAM™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Voltage - Supply: 2.7V ~ 3.65V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FRAM Clock Frequency: 16 MHz Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2015-CY15B016Q-SXETD KR,2015-CY15B016Q-SX ETCT,2015-CY15B016Q- SXETTR Base Product Number: CY15B016
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 971679-CY15B016Q-SXET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
971679-CY15B016Q-SXET
Integrated Circuits (ICs) - Memory 971679-CY15B016Q-SXET
Win Source Part Number: 971679-CY15B016Q-SXE T Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, F-RAM™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Voltage - Supply: 2.7V ~ 3.65V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FRAM Clock Frequency: 16 MHz Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2015-CY15B016Q-SXETD KR,2015-CY15B016Q-SX ETCT,2015-CY15B016Q- SXETTR Base Product Number: CY15B016

Win Source Part Number: 971679-CY15B016Q-SXET
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, F-RAM™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Voltage - Supply: 2.7V ~ 3.65V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FRAM
Clock Frequency: 16 MHz
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2015-CY15B016Q-SXETDKR,2015-CY15B016Q-SXETCT,2015-CY15B016Q-SXETTR
Base Product Number: CY15B016

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY15B016Q-SXET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY15B016Q-SXET
Integrated Circuits (ICs) - Memory CY15B016Q-SXET
IC FRAM 16KBIT SPI 16MHZ 8SOIC

IC FRAM 16KBIT SPI 16MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 971679-CY15B016Q-SXET CY15B016Q-SXET
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 34293369A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details