Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY15B004Q-SXE

Description
Win Source Part Number: 1166449-CY15B004Q-SX E Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, F-RAM™ Package: Tube Standard Package: 970 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FRAM Clock Frequency: 16 MHz Memory Interface: SPI Alternative Parts (Cross-Reference): CY15B004QSXE; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4080,2015-CY15B0 04Q-SXEINACTIVE,2832 -CY15B004Q-SXE,2015- CY15B004Q-SXE,CY15B0 04Q-SXE-ND,2015-CY15 B004Q-SXE-ND Base Product Number: CY15B004
Request a Quote Datasheet
Description
Win Source Part Number: 1166449-CY15B004Q-SX E Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, F-RAM™ Package: Tube Standard Package: 970 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FRAM Clock Frequency: 16 MHz Memory Interface: SPI Alternative Parts (Cross-Reference): CY15B004QSXE; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4080,2015-CY15B0 04Q-SXEINACTIVE,2832 -CY15B004Q-SXE,2015- CY15B004Q-SXE,CY15B0 04Q-SXE-ND,2015-CY15 B004Q-SXE-ND Base Product Number: CY15B004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1166449-CY15B004Q-SXE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1166449-CY15B004Q-SXE
Integrated Circuits (ICs) - Memory 1166449-CY15B004Q-SXE
Win Source Part Number: 1166449-CY15B004Q-SX E Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, F-RAM™ Package: Tube Standard Package: 970 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FRAM Clock Frequency: 16 MHz Memory Interface: SPI Alternative Parts (Cross-Reference): CY15B004QSXE; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4080,2015-CY15B0 04Q-SXEINACTIVE,2832 -CY15B004Q-SXE,2015- CY15B004Q-SXE,CY15B0 04Q-SXE-ND,2015-CY15 B004Q-SXE-ND Base Product Number: CY15B004

Win Source Part Number: 1166449-CY15B004Q-SXE
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, F-RAM™
Package: Tube
Standard Package: 970
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FRAM
Clock Frequency: 16 MHz
Memory Interface: SPI
Alternative Parts (Cross-Reference): CY15B004QSXE;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-4080,2015-CY15B004Q-SXEINACTIVE,2832-CY15B004Q-SXE,2015-CY15B004Q-SXE,CY15B004Q-SXE-ND,2015-CY15B004Q-SXE-ND
Base Product Number: CY15B004

Buy Now Datasheet
FRAM (FERROELECTRIC RAM) MEMORY

FRAM (FERROELECTRIC RAM) MEMORY

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY15B004Q-SXE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY15B004Q-SXE
Integrated Circuits (ICs) - Memory - Memory CY15B004Q-SXE
FRAM (FERROELECTRIC RAM) MEMORY

FRAM (FERROELECTRIC RAM) MEMORY

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1166449-CY15B004Q-SXE CY15B004Q-SXE CY15B004Q-SXE
Product Name Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Non-Volatile FRAM; FRAM (Ferroelectric RAM) Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - FM25C160B-GATRRA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; FRAM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 5962-8769002SA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 4 kbits
View Details