Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY15B004J-SXA

Description
Win Source Part Number: 1228187-CY15B004J-SX A Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, F-RAM™ Package: Tube Standard Package: 2,910 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Voltage - Supply: 2.7V ~ 3.65V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FRAM Clock Frequency: 1 MHz Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: CY15B004
Request a Quote Datasheet
Description
Win Source Part Number: 1228187-CY15B004J-SX A Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, F-RAM™ Package: Tube Standard Package: 2,910 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Voltage - Supply: 2.7V ~ 3.65V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FRAM Clock Frequency: 1 MHz Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: CY15B004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1228187-CY15B004J-SXA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1228187-CY15B004J-SXA
Integrated Circuits (ICs) - Memory 1228187-CY15B004J-SXA
Win Source Part Number: 1228187-CY15B004J-SX A Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, F-RAM™ Package: Tube Standard Package: 2,910 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Voltage - Supply: 2.7V ~ 3.65V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FRAM Clock Frequency: 1 MHz Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: CY15B004

Win Source Part Number: 1228187-CY15B004J-SXA
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, F-RAM™
Package: Tube
Standard Package: 2,910
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Voltage - Supply: 2.7V ~ 3.65V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FRAM
Clock Frequency: 1 MHz
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: CY15B004

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY15B004J-SXA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY15B004J-SXA
Integrated Circuits (ICs) - Memory CY15B004J-SXA
IC FRAM 4KBIT I2C 1MHZ 8SOIC

IC FRAM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1228187-CY15B004J-SXA CY15B004J-SXA
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28431985 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details