Cypress Semiconductor Corp. Memory - SRAM - CY14V101NA-BA45XIT CY14V101NA-BA45XIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 039980-CY14V101NA-BA 45XIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 1Mb (64K x 16) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-FBGA (6x10) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: NVSRAM Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 039980-CY14V101NA-BA 45XIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 1Mb (64K x 16) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-FBGA (6x10) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: NVSRAM Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14V101NA-BA45XIT - 039980-CY14V101NA-BA45XIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14V101NA-BA45XIT
039980-CY14V101NA-BA45XIT
Memory - SRAM - CY14V101NA-BA45XIT 039980-CY14V101NA-BA45XIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 039980-CY14V101NA-BA 45XIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 1Mb (64K x 16) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-FBGA (6x10) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: NVSRAM Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 039980-CY14V101NA-BA45XIT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 1Mb (64K x 16)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-FBGA (6x10)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: NVSRAM
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY14V101NA-BA45XIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14V101NA-BA45XIT
Integrated Circuits (ICs) - Memory CY14V101NA-BA45XIT
IC NVSRAM 1MBIT PARALLEL 48FBGA

IC NVSRAM 1MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 039980-CY14V101NA-BA45XIT CY14V101NA-BA45XIT
Product Name Memory - SRAM - CY14V101NA-BA45XIT Integrated Circuits (ICs) - Memory
Memory Category NVSRAM; SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14MB064Q1B-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Memory - 93Z451FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71V321S35J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details