Cypress Semiconductor Corp. Memory - SRAM - CY14ME064J2-SXQ CY14ME064J2-SXQ

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867512-CY14ME064J2-S XQ Operating Temperature Range: -40°C ~ 105°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) I²C 3.4 MHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: CY14ME064 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 194 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867512-CY14ME064J2-S XQ Operating Temperature Range: -40°C ~ 105°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) I²C 3.4 MHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: CY14ME064 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 194 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14ME064J2-SXQ - 867512-CY14ME064J2-SXQ - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14ME064J2-SXQ
867512-CY14ME064J2-SXQ
Memory - SRAM - CY14ME064J2-SXQ 867512-CY14ME064J2-SXQ
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867512-CY14ME064J2-S XQ Operating Temperature Range: -40°C ~ 105°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) I²C 3.4 MHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: CY14ME064 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 194 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867512-CY14ME064J2-SXQ
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) I²C 3.4 MHz 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CY14ME064
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 194
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now
Integrated Circuits (ICs) - Memory - CY14ME064J2-SXQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14ME064J2-SXQ
Integrated Circuits (ICs) - Memory CY14ME064J2-SXQ
IC NVSRAM 64KBIT I2C 8SOIC

IC NVSRAM 64KBIT I2C 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 867512-CY14ME064J2-SXQ CY14ME064J2-SXQ
Product Name Memory - SRAM - CY14ME064J2-SXQ Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Non-Volatile; SRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - 8 611 200 861 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71V016SA10PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details