Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY14B256Q2A-SXI

Description
Non-Volatile SRAM, 32KX8, CMOS, PDSO8
Request a Quote Datasheet
Description
Non-Volatile SRAM, 32KX8, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY14B256Q2A-SXI - Rochester Electronics
Newburyport, MA, United States
Non-Volatile SRAM, 32KX8, CMOS, PDSO8

Non-Volatile SRAM, 32KX8, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1005130-CY14B256Q2A-SXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1005130-CY14B256Q2A-SXI
Integrated Circuits (ICs) - Memory 1005130-CY14B256Q2A-SXI
Win Source Part Number: 1005130-CY14B256Q2A- SXI Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 97 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Clock Frequency: 40 MHz Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: -CY14B256Q2A-SXI,215 6-CY14B256Q2A-SXI,CY PCYPCY14B256Q2A-SXI, CY14B256Q2ASXI Base Product Number: CY14B256 Product Status: Obsolete

Win Source Part Number: 1005130-CY14B256Q2A-SXI
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 97
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: NVSRAM
Clock Frequency: 40 MHz
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: -CY14B256Q2A-SXI,2156-CY14B256Q2A-SXI,CYPCYPCY14B256Q2A-SXI,CY14B256Q2ASXI
Base Product Number: CY14B256
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY14B256Q2A-SXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14B256Q2A-SXI
Integrated Circuits (ICs) - Memory CY14B256Q2A-SXI
IC NVSRAM 256KBIT SPI 8SOIC

IC NVSRAM 256KBIT SPI 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY14B256Q2A-SXI 1005130-CY14B256Q2A-SXI CY14B256Q2A-SXI
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Logic Family CMOS
Package Type SOP; SOP8 SOIC SOIC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details