Cypress Semiconductor Corp. Memory - SRAM - CY14B256L-SP35XCT CY14B256L-SP35XCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812119-CY14B256L-SP3 5XCT Packaging: Reel Mounting Style: SMD Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35ns Part Status: Obsolete (End Of Life) Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 48-BSSOP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: CY14*256
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812119-CY14B256L-SP3 5XCT Packaging: Reel Mounting Style: SMD Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35ns Part Status: Obsolete (End Of Life) Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 48-BSSOP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: CY14*256
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14B256L-SP35XCT - 812119-CY14B256L-SP35XCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B256L-SP35XCT
812119-CY14B256L-SP35XCT
Memory - SRAM - CY14B256L-SP35XCT 812119-CY14B256L-SP35XCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812119-CY14B256L-SP3 5XCT Packaging: Reel Mounting Style: SMD Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35ns Part Status: Obsolete (End Of Life) Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 48-BSSOP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: CY14*256

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 812119-CY14B256L-SP35XCT
Packaging: Reel
Mounting Style: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 35ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
Manufacturer Package: 48-BSSOP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: CY14*256

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 812119-CY14B256L-SP35XCT
Product Name Memory - SRAM - CY14B256L-SP35XCT
Memory Category Non-Volatile; SRAM Chip
Access Time 35 ns
Cycle Time 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V124SA10PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details