Cypress Semiconductor Corp. Memory - SRAM - CY14B256L-SP35XC CY14B256L-SP35XC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163978-CY14B256L-SP 35XC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35ns Part Status: Obsolete(EOL) Family Name: CY14B256L Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): M48Z32V-35MT1TR; DS2030Y-70+; M48Z32V-35MT6F; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163978-CY14B256L-SP 35XC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35ns Part Status: Obsolete(EOL) Family Name: CY14B256L Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): M48Z32V-35MT1TR; DS2030Y-70+; M48Z32V-35MT6F; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14B256L-SP35XC - 1163978-CY14B256L-SP35XC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B256L-SP35XC
1163978-CY14B256L-SP35XC
Memory - SRAM - CY14B256L-SP35XC 1163978-CY14B256L-SP35XC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163978-CY14B256L-SP 35XC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35ns Part Status: Obsolete(EOL) Family Name: CY14B256L Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): M48Z32V-35MT1TR; DS2030Y-70+; M48Z32V-35MT6F; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1163978-CY14B256L-SP35XC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 35ns
Part Status: Obsolete(EOL)
Family Name: CY14B256L
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): M48Z32V-35MT1TR; DS2030Y-70+; M48Z32V-35MT6F;
Introduction Date: March 09, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY14B256L-SP35XC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14B256L-SP35XC
Integrated Circuits (ICs) - Memory CY14B256L-SP35XC
IC NVSRAM 256KBIT PAR 48SSOP

IC NVSRAM 256KBIT PAR 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1163978-CY14B256L-SP35XC CY14B256L-SP35XC
Product Name Memory - SRAM - CY14B256L-SP35XC Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile Non-Volatile; SRAM Chip
Access Time 35 ns 35 ns
Cycle Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V016SA10PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - 28450379 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details