Cypress Semiconductor Corp. Memory - SRAM - CY14B256KA-SP25XIT CY14B256KA-SP25XIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 771997-CY14B256KA-SP 25XIT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Family Name: CY14B256KA Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): DS2030Y-70; DS1330YP-70IND+; DS1330YL-70IND; DS1330BL-70IND; Introduction Date: March 09, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 771997-CY14B256KA-SP 25XIT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Family Name: CY14B256KA Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): DS2030Y-70; DS1330YP-70IND+; DS1330YL-70IND; DS1330BL-70IND; Introduction Date: March 09, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14B256KA-SP25XIT - 771997-CY14B256KA-SP25XIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B256KA-SP25XIT
771997-CY14B256KA-SP25XIT
Memory - SRAM - CY14B256KA-SP25XIT 771997-CY14B256KA-SP25XIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 771997-CY14B256KA-SP 25XIT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Family Name: CY14B256KA Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): DS2030Y-70; DS1330YP-70IND+; DS1330YL-70IND; DS1330BL-70IND; Introduction Date: March 09, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 771997-CY14B256KA-SP25XIT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 25ns
Family Name: CY14B256KA
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): DS2030Y-70; DS1330YP-70IND+; DS1330YL-70IND; DS1330BL-70IND;
Introduction Date: March 09, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY14B256KA-SP25XIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14B256KA-SP25XIT
Integrated Circuits (ICs) - Memory CY14B256KA-SP25XIT
IC NVSRAM 256KBIT PAR 48SSOP

IC NVSRAM 256KBIT PAR 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 771997-CY14B256KA-SP25XIT CY14B256KA-SP25XIT
Product Name Memory - SRAM - CY14B256KA-SP25XIT Integrated Circuits (ICs) - Memory
Memory Category NVRAM; Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 25 ns 25 ns
Cycle Time 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8858702VA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details