Cypress Semiconductor Corp. Memory - SRAM - CY14B256K-SP45XC CY14B256K-SP45XC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 143305-CY14B256K-SP4 5XC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-SSOP Supply Voltage - Operating: 2.7 V to 3.45 V Memory Format: NVSRAM Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 143305-CY14B256K-SP4 5XC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-SSOP Supply Voltage - Operating: 2.7 V to 3.45 V Memory Format: NVSRAM Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14B256K-SP45XC - 143305-CY14B256K-SP45XC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B256K-SP45XC
143305-CY14B256K-SP45XC
Memory - SRAM - CY14B256K-SP45XC 143305-CY14B256K-SP45XC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 143305-CY14B256K-SP4 5XC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-SSOP Supply Voltage - Operating: 2.7 V to 3.45 V Memory Format: NVSRAM Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 143305-CY14B256K-SP45XC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 256Kb (32K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-SSOP
Supply Voltage - Operating: 2.7 V to 3.45 V
Memory Format: NVSRAM
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY14B256K-SP45XC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14B256K-SP45XC
Integrated Circuits (ICs) - Memory CY14B256K-SP45XC
IC NVSRAM 256KBIT PAR 48SSOP

IC NVSRAM 256KBIT PAR 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 143305-CY14B256K-SP45XC CY14B256K-SP45XC
Product Name Memory - SRAM - CY14B256K-SP45XC Integrated Circuits (ICs) - Memory
Memory Category NVSRAM; SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns 45 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 05523-770/0001 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers