Cypress Semiconductor Corp. Memory - SRAM - CY14B116N-Z30XI CY14B116N-Z30XI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867509-CY14B116N-Z30 XI Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 16Mb (1M x 16) Parallel 48-TSOP I Package: 48-TFSOP (0.724", 18.40mm Width) Package: Tray Mounting: Surface Mount Family Name: CY14B116 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP I ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY14B116N-Z30XI, 2015-CY14B116N-Z30XI , 2832-CY14B116N-Z30XI
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867509-CY14B116N-Z30 XI Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 16Mb (1M x 16) Parallel 48-TSOP I Package: 48-TFSOP (0.724", 18.40mm Width) Package: Tray Mounting: Surface Mount Family Name: CY14B116 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP I ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY14B116N-Z30XI, 2015-CY14B116N-Z30XI , 2832-CY14B116N-Z30XI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14B116N-Z30XI - 867509-CY14B116N-Z30XI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B116N-Z30XI
867509-CY14B116N-Z30XI
Memory - SRAM - CY14B116N-Z30XI 867509-CY14B116N-Z30XI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867509-CY14B116N-Z30 XI Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 16Mb (1M x 16) Parallel 48-TSOP I Package: 48-TFSOP (0.724", 18.40mm Width) Package: Tray Mounting: Surface Mount Family Name: CY14B116 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP I ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY14B116N-Z30XI, 2015-CY14B116N-Z30XI , 2832-CY14B116N-Z30XI

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867509-CY14B116N-Z30XI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 16Mb (1M x 16) Parallel 48-TSOP I
Package: 48-TFSOP (0.724", 18.40mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: CY14B116
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP I
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: -CY14B116N-Z30XI, 2015-CY14B116N-Z30XI, 2832-CY14B116N-Z30XI

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY14B116N-Z30XI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14B116N-Z30XI
Integrated Circuits (ICs) - Memory CY14B116N-Z30XI
IC NVSRAM 16MBIT PAR 48TSOP I

IC NVSRAM 16MBIT PAR 48TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 867509-CY14B116N-Z30XI CY14B116N-Z30XI
Product Name Memory - SRAM - CY14B116N-Z30XI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Non-Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP I
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details