Cypress Semiconductor Corp. Memory - SRAM - CY14B108N-BA25XI CY14B108N-BA25XI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163968-CY14B108N-BA 25XI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 8Mb (512K x 16) Access Time: 25ns Family Name: CY14B108N Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (6x10) Alternative Parts (Cross-Reference): CY14B108N-ZSP25XI; CY14B108N-BA25XIT; CY14B108N-BA20XIT; Introduction Date: December 14, 2007 ECCN: 3A991.b.2.a Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163968-CY14B108N-BA 25XI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 8Mb (512K x 16) Access Time: 25ns Family Name: CY14B108N Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (6x10) Alternative Parts (Cross-Reference): CY14B108N-ZSP25XI; CY14B108N-BA25XIT; CY14B108N-BA20XIT; Introduction Date: December 14, 2007 ECCN: 3A991.b.2.a Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14B108N-BA25XI - 1163968-CY14B108N-BA25XI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B108N-BA25XI
1163968-CY14B108N-BA25XI
Memory - SRAM - CY14B108N-BA25XI 1163968-CY14B108N-BA25XI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163968-CY14B108N-BA 25XI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 8Mb (512K x 16) Access Time: 25ns Family Name: CY14B108N Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (6x10) Alternative Parts (Cross-Reference): CY14B108N-ZSP25XI; CY14B108N-BA25XIT; CY14B108N-BA20XIT; Introduction Date: December 14, 2007 ECCN: 3A991.b.2.a Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1163968-CY14B108N-BA25XI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 25ns
Family Name: CY14B108N
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 48-FBGA (6x10)
Alternative Parts (Cross-Reference): CY14B108N-ZSP25XI; CY14B108N-BA25XIT; CY14B108N-BA20XIT;
Introduction Date: December 14, 2007
ECCN: 3A991.b.2.a
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY14B108N-BA25XI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY14B108N-BA25XI
Integrated Circuits (ICs) - Memory - Memory CY14B108N-BA25XI
CY14B108N - NON-VOLATILE SRAM, 5

CY14B108N - NON-VOLATILE SRAM, 5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1163968-CY14B108N-BA25XI CY14B108N-BA25XI
Product Name Memory - SRAM - CY14B108N-BA25XI Integrated Circuits (ICs) - Memory - Memory
Memory Category Non-Volatile Non-Volatile; SRAM Chip
Access Time 25 ns
Cycle Time 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 905 506 731 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details