Cypress Semiconductor Corp. Memory - SRAM - CY14B108L-ZS25XIT CY14B108L-ZS25XIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 771994-CY14B108L-ZS2 5XIT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Access Time: 25ns Family Name: CY14B108L Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): DS1265AB-100-IND; bq4016MC-70; DS3065W-100; DS3065W-100#; Introduction Date: December 14, 2007 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 771994-CY14B108L-ZS2 5XIT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Access Time: 25ns Family Name: CY14B108L Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): DS1265AB-100-IND; bq4016MC-70; DS3065W-100; DS3065W-100#; Introduction Date: December 14, 2007 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14B108L-ZS25XIT - 771994-CY14B108L-ZS25XIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B108L-ZS25XIT
771994-CY14B108L-ZS25XIT
Memory - SRAM - CY14B108L-ZS25XIT 771994-CY14B108L-ZS25XIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 771994-CY14B108L-ZS2 5XIT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Access Time: 25ns Family Name: CY14B108L Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): DS1265AB-100-IND; bq4016MC-70; DS3065W-100; DS3065W-100#; Introduction Date: December 14, 2007 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 771994-CY14B108L-ZS25XIT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 25ns
Family Name: CY14B108L
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): DS1265AB-100-IND; bq4016MC-70; DS3065W-100; DS3065W-100#;
Introduction Date: December 14, 2007
ECCN: 3A991.b.2.b
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY14B108L-ZS25XIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14B108L-ZS25XIT
Integrated Circuits (ICs) - Memory CY14B108L-ZS25XIT
IC NVSRAM 8MBIT PAR 44TSOP II

IC NVSRAM 8MBIT PAR 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 771994-CY14B108L-ZS25XIT CY14B108L-ZS25XIT
Product Name Memory - SRAM - CY14B108L-ZS25XIT Integrated Circuits (ICs) - Memory
Memory Category NVRAM; Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 25 ns 25 ns
Cycle Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 71016S20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details