Cypress Semiconductor Corp. Memory - SRAM - CY14B104NA-BA25XI CY14B104NA-BA25XI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163951-CY14B104NA-B A25XI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 25ns Family Name: CY14B104NA Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (6x10) Alternative Parts (Cross-Reference): AS6nvLC256K16DG-20IT ; AS6nvLC256K16DCG-20I T; AS6nvLC256K16DG-25XT ; Introduction Date: December 14, 2007 ECCN: 3A991.b.2.a Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163951-CY14B104NA-B A25XI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 25ns Family Name: CY14B104NA Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (6x10) Alternative Parts (Cross-Reference): AS6nvLC256K16DG-20IT ; AS6nvLC256K16DCG-20I T; AS6nvLC256K16DG-25XT ; Introduction Date: December 14, 2007 ECCN: 3A991.b.2.a Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14B104NA-BA25XI - 1163951-CY14B104NA-BA25XI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B104NA-BA25XI
1163951-CY14B104NA-BA25XI
Memory - SRAM - CY14B104NA-BA25XI 1163951-CY14B104NA-BA25XI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163951-CY14B104NA-B A25XI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 25ns Family Name: CY14B104NA Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (6x10) Alternative Parts (Cross-Reference): AS6nvLC256K16DG-20IT ; AS6nvLC256K16DCG-20I T; AS6nvLC256K16DG-25XT ; Introduction Date: December 14, 2007 ECCN: 3A991.b.2.a Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1163951-CY14B104NA-BA25XI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 25ns
Family Name: CY14B104NA
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 48-FBGA (6x10)
Alternative Parts (Cross-Reference): AS6nvLC256K16DG-20IT; AS6nvLC256K16DCG-20IT; AS6nvLC256K16DG-25XT;
Introduction Date: December 14, 2007
ECCN: 3A991.b.2.a
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY14B104NA-BA25XI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY14B104NA-BA25XI
Integrated Circuits (ICs) - Memory - Memory CY14B104NA-BA25XI
IC NVSRAM 4MBIT PARALLEL 48FBGA

IC NVSRAM 4MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1163951-CY14B104NA-BA25XI CY14B104NA-BA25XI
Product Name Memory - SRAM - CY14B104NA-BA25XI Integrated Circuits (ICs) - Memory - Memory
Memory Category Non-Volatile Non-Volatile; SRAM Chip
Access Time 25 ns
Cycle Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8420AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Flash Memory - 1712228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details