Cypress Semiconductor Corp. Memory - SRAM - CY14B101Q2A-SXI CY14B101Q2A-SXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867504-CY14B101Q2A-S XI Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: CY14B101 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 194 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2015-CY14B101Q2A-SXI , CY14B101Q2ASXI, -CY14B101Q2A-SXI
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867504-CY14B101Q2A-S XI Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: CY14B101 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 194 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2015-CY14B101Q2A-SXI , CY14B101Q2ASXI, -CY14B101Q2A-SXI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14B101Q2A-SXI - 867504-CY14B101Q2A-SXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B101Q2A-SXI
867504-CY14B101Q2A-SXI
Memory - SRAM - CY14B101Q2A-SXI 867504-CY14B101Q2A-SXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867504-CY14B101Q2A-S XI Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: CY14B101 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 194 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2015-CY14B101Q2A-SXI , CY14B101Q2ASXI, -CY14B101Q2A-SXI

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867504-CY14B101Q2A-SXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CY14B101
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 194
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 2015-CY14B101Q2A-SXI, CY14B101Q2ASXI, -CY14B101Q2A-SXI

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY14B101Q2A-SXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14B101Q2A-SXI
Integrated Circuits (ICs) - Memory CY14B101Q2A-SXI
IC NVSRAM 1MBIT SPI 40MHZ 8SOIC

IC NVSRAM 1MBIT SPI 40MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 867504-CY14B101Q2A-SXI CY14B101Q2A-SXI
Product Name Memory - SRAM - CY14B101Q2A-SXI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Non-Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 448-CY14B101J1-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details