Cypress Semiconductor Corp. Memory - SRAM - CY14B101LA-SP45XI CY14B101LA-SP45XI

Description
Non-Volatile SRAM, 128KX8, 45ns, CMOS, PDSO48
Request a Quote Datasheet
Description
Non-Volatile SRAM, 128KX8, 45ns, CMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY14B101LA-SP45XI - Rochester Electronics
Newburyport, MA, United States
Non-Volatile SRAM, 128KX8, 45ns, CMOS, PDSO48

Non-Volatile SRAM, 128KX8, 45ns, CMOS, PDSO48

Supplier's Site Datasheet
Memory - SRAM - CY14B101LA-SP45XI - 1163925-CY14B101LA-SP45XI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B101LA-SP45XI
1163925-CY14B101LA-SP45XI
Memory - SRAM - CY14B101LA-SP45XI 1163925-CY14B101LA-SP45XI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163925-CY14B101LA-S P45XI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 45ns Family Name: CY14B101LA Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): DS1245YP-70; DS1345YP-100; DS1345WP-100IND; Introduction Date: January 19, 2009 ECCN: EAR99 Country of Origin: China, Indonesia, Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1163925-CY14B101LA-SP45XI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Family Name: CY14B101LA
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): DS1245YP-70; DS1345YP-100; DS1345WP-100IND;
Introduction Date: January 19, 2009
ECCN: EAR99
Country of Origin: China, Indonesia, Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC - 32286423 - Radwell International
Willingboro, NJ, United States
Memory IC
32286423
Memory IC 32286423
NON-VOLATILE SRAM, 128KX8, 45NS, CMOS, IND TEMP, SSOP-48. FREE 2 YEAR RADWELL WARRANTY

NON-VOLATILE SRAM, 128KX8, 45NS, CMOS, IND TEMP, SSOP-48. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - CY14B101LA-SP45XI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14B101LA-SP45XI
Integrated Circuits (ICs) - Memory CY14B101LA-SP45XI
IC NVSRAM 1MBIT PARALLEL 48SSOP

IC NVSRAM 1MBIT PARALLEL 48SSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CY14B101LA-SP45XI 1163925-CY14B101LA-SP45XI 32286423 CY14B101LA-SP45XI
Product Name Memory - SRAM - CY14B101LA-SP45XI Memory IC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Non-Volatile SRAM Chip Non-Volatile; SRAM Chip
Logic Family CMOS
Package Type SOP; SSOP; PG-SSOP-48 SSOP SSOP
Access Time 45 ns 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - 71T75802S100PFI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 18000 kbits
View Details