Cypress Semiconductor Corp. Memory - SRAM - CY14B101L-SP45XC CY14B101L-SP45XC

Description
Non-Volatile SRAM, 128KX8, 45ns, CMOS, PDSO48
Request a Quote Datasheet
Description
Non-Volatile SRAM, 128KX8, 45ns, CMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY14B101L-SP45XC - Rochester Electronics
Newburyport, MA, United States
Non-Volatile SRAM, 128KX8, 45ns, CMOS, PDSO48

Non-Volatile SRAM, 128KX8, 45ns, CMOS, PDSO48

Supplier's Site Datasheet
Memory - SRAM - CY14B101L-SP45XC - 1163932-CY14B101L-SP45XC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B101L-SP45XC
1163932-CY14B101L-SP45XC
Memory - SRAM - CY14B101L-SP45XC 1163932-CY14B101L-SP45XC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163932-CY14B101L-SP 45XC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: CY14B101L Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): DS1245BL-100; DS1345BL-70; DS1245ABP-120-IND+; Introduction Date: July 04, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1163932-CY14B101L-SP45XC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Part Status: Obsolete(EOL)
Family Name: CY14B101L
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): DS1245BL-100; DS1345BL-70; DS1245ABP-120-IND+;
Introduction Date: July 04, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY14B101L-SP45XC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14B101L-SP45XC
Integrated Circuits (ICs) - Memory CY14B101L-SP45XC
IC NVSRAM 1MBIT PARALLEL 48SSOP

IC NVSRAM 1MBIT PARALLEL 48SSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY14B101L-SP45XC 1163932-CY14B101L-SP45XC CY14B101L-SP45XC
Product Name Memory - SRAM - CY14B101L-SP45XC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Non-Volatile Non-Volatile; SRAM Chip
Logic Family CMOS
Package Type SOP; SSOP; SSOP48 SSOP SSOP
Access Time 45 ns 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details