Cypress Semiconductor Corp. Memory - SRAM - CY14B101K-SP45XC CY14B101K-SP45XC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163923-CY14B101K-SP 45XC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: CY14B101K Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): DS1245YP-70IND+; DS1245AB-120-IND+; DS1345YP-70IND+; Introduction Date: December 08, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163923-CY14B101K-SP 45XC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: CY14B101K Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): DS1245YP-70IND+; DS1245AB-120-IND+; DS1345YP-70IND+; Introduction Date: December 08, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14B101K-SP45XC - 1163923-CY14B101K-SP45XC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B101K-SP45XC
1163923-CY14B101K-SP45XC
Memory - SRAM - CY14B101K-SP45XC 1163923-CY14B101K-SP45XC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163923-CY14B101K-SP 45XC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: CY14B101K Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): DS1245YP-70IND+; DS1245AB-120-IND+; DS1345YP-70IND+; Introduction Date: December 08, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1163923-CY14B101K-SP45XC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Part Status: Obsolete(EOL)
Family Name: CY14B101K
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): DS1245YP-70IND+; DS1245AB-120-IND+; DS1345YP-70IND+;
Introduction Date: December 08, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY14B101K-SP45XC - Rochester Electronics
Newburyport, MA, United States
Non-Volatile SRAM, 128KX8, 45ns, CMOS, PDSO48

Non-Volatile SRAM, 128KX8, 45ns, CMOS, PDSO48

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY14B101K-SP45XC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY14B101K-SP45XC
Integrated Circuits (ICs) - Memory - Memory CY14B101K-SP45XC
IC NVSRAM 1MBIT PARALLEL 48SSOP

IC NVSRAM 1MBIT PARALLEL 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1163923-CY14B101K-SP45XC CY14B101K-SP45XC CY14B101K-SP45XC
Product Name Memory - SRAM - CY14B101K-SP45XC Integrated Circuits (ICs) - Memory - Memory
Memory Category Non-Volatile; SRAM Chip SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29ADC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
Memory - 27C512AE200/883C - Quarktwin Technology Ltd.
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Memory - 457780-2260 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details