Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 093361-CS4344-CZZ
Category: Integrated Circuits(ICs)
Family: Data Acquisition - ADCs/DACs - Special Purpose
Series: Popguard
Packaging: Tube
Type: DAC Audio
Mounting Style: SMD/SMT
Operating Temperature Range: -10°C ~ 70°C
Package: 10-TFSOP 10-MSOP (0.118" 3.00mm Width)
Manufacturer Device Package: 10-TSSOP
Standard Package: 96
Catalog: Audio Video
Operating Supply Voltage: 3 V ~ 3.47 V 5V
Sampling Rate (Per Second): 192k
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Family Name: CS4344
Alternative Parts (Cross-Reference): CS4344-CZZR; CS4344-DZZ; CS4344-DZZR; PA5144LV-T7;
Introduction Date: October 17, 1995
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 093361-CS4344-CZZ |
| Product Name | Integrated Circuits(ICs) |