Cypress Semiconductor Corp.
Integrated Circuits (ICs) - Memory - Memory
CG8100AA
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Integrated Circuits (ICs) - Memory - Memory
CG8100AA
Supplier's Site
Technical Specifications
|
Product Category
|
Memory Chips |
Memory Chips |
|
Product Number
|
CG8100AA |
CG8100AA |
|
Product Name
|
|
Integrated Circuits (ICs) - Memory - Memory |
|
Memory Category
|
SRAM Chip
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
FLASH
Access Time
60 to 150 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Operating Temperature
-20 to 70 C (-4 to 158 F)
Package Type
SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage
3.6V; 3V ~ 3.6V
View Details
Memory Category
SRAM; SRAM Chip
Access Time
10 ns
Density
256 kbits
View Details