Cypress Semiconductor Corp. Memory - SRAM - CG8073AA CG8073AA

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 915291-CG8073AA Features: Memory IC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 915291-CG8073AA Features: Memory IC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CG8073AA - 915291-CG8073AA - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CG8073AA
915291-CG8073AA
Memory - SRAM - CG8073AA 915291-CG8073AA
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 915291-CG8073AA Features: Memory IC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 915291-CG8073AA
Features: Memory IC
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 915291-CG8073AA
Product Name Memory - SRAM - CG8073AA
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers