Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CG7072AA CG7072AA

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 915288-CG7072AA Series: * Features: series Microcontroller IC Package: Tube Family Name: CG7072 Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 915288-CG7072AA Series: * Features: series Microcontroller IC Package: Tube Family Name: CG7072 Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CG7072AA - 915288-CG7072AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CG7072AA
915288-CG7072AA
Embedded - Embedded - Microcontrollers - CG7072AA 915288-CG7072AA
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 915288-CG7072AA Series: * Features: series Microcontroller IC Package: Tube Family Name: CG7072 Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 915288-CG7072AA
Series: *
Features: series Microcontroller IC
Package: Tube
Family Name: CG7072
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7072AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CG7072AA
Integrated Circuits (ICs) - Embedded - Microcontrollers CG7072AA
SEMICONDUCTOR OTHER

SEMICONDUCTOR OTHER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 915288-CG7072AA CG7072AA
Product Name Embedded - Embedded - Microcontrollers - CG7072AA Integrated Circuits (ICs) - Embedded - Microcontrollers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - D36780ZGU100 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2910ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - C165LMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details