Cypress Semiconductor Corp. RF Transceiver ICs - BCM89359CUBGT BCM89359CUBGT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863857-BCM89359CUBGT Features: IC RF Package: Reel - TR Family Name: BCM89359 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863857-BCM89359CUBGT Features: IC RF Package: Reel - TR Family Name: BCM89359 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM89359CUBGT - 863857-BCM89359CUBGT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM89359CUBGT
863857-BCM89359CUBGT
RF Transceiver ICs - BCM89359CUBGT 863857-BCM89359CUBGT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863857-BCM89359CUBGT Features: IC RF Package: Reel - TR Family Name: BCM89359 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 863857-BCM89359CUBGT
Features: IC RF
Package: Reel - TR
Family Name: BCM89359
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 863857-BCM89359CUBGT
Product Name RF Transceiver ICs - BCM89359CUBGT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-374 4308RV-374XJLD , 4308RV-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details